N-Channel 200V 5A (Tc) 33W (Tc) Surface Mount DPAK
N-Channel 200V 5A (Tc) 33W (Tc) Surface Mount DPAK
N-Channel 200V 5A (Tc) 33W (Tc) Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 100547-STD5N20LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 33W (Tc)
Family Name: STD5N20L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 50μA
Max Gate Charge: 6nC @ 5V
Max Input Capacitance: 242pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 700 mOhm @ 2.5A, 5V
Alternative Parts (Cross-Reference): MTD6N20E1; MTD6N20E; MTD6N20ET4G; FDD2612;
Introduction Date: June 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
200V 5A N-CH MOSFET DPAK 650mR Product overview: STD5N20LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N20LT4 can be used for catalog matching and distributor lookup.
N CH POWER MOSFET, STripFET, 200V, 5A, DPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Power Dissipation:33W RoHS Compliant: Yes
MOSFET Transistor, N Channel, 2.5 A, 200 V, 650 mohm, 5 V, 2.5 V RoHS Compliant: Yes
200V 5A 33W 700mΩ@5V,2.5A 2.5V@50uA N Channel DPAK MOSFETs ROHS
MOSFET N-CH 200V 5A DPAK
MOSFET N-CH 200V 5A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-4335-2-ND | 100547-STD5N20LT4 | 278-STD5N20LT4 | STD5N20LT4 | 57P0799 | 33R1168 | STD5N20LT4 | STD5N20LT4 | STD5N20LT4 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N20LT4 | 200V 5A DPAK MOSFET Transistor | MOSFET | N Ch Power Mosfet, Stripfet, 200V, 5A, Dpak, Full Reel; Channel Type Stmicroelectronics | Mosfet Transistor, N Channel, 2.5 A, 200 V, 650 Mohm, 5 V, 2.5 V Rohs Compliant Stmicroelectronics | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-Pak | TO-3; TO-252 (DPAK) | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| V(BR)DSS | 200 volts | 200 volts | 200 volts | ||||||
| PD | 33000 milliwatts | 33000 milliwatts | 33000 milliwatts | 33000 milliwatts | 33000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |