Manufacturer: STMicroelectronics
Win Source Part Number: 897925-STD52P3LLH6
Series: STripFET™ H6
Operating Temperature Range: 175°C (TJ)
Features: P-Channel 30 V 52A (Tc) 70W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD52
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15464-2, -497-15464-1, 497-15464-6, -497-15464-6, 497-15464-2, 497-15464-1
P-Channel 30V 52A (Tc) 70W (Tc) Surface Mount DPAK
P-Channel 30V 52A (Tc) 70W (Tc) Surface Mount DPAK
P-Channel 30V 52A (Tc) 70W (Tc) Surface Mount DPAK
P-channel 30 V, 0.01 Ohm typ., 52 A STripFET H6 Power MOSFET in a DPAK package Product overview: STD52P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.01 Ohm, 52 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.01 Ohm, 52 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD52P3LLH6 can be used for catalog matching and distributor lookup.
MOSFET P-channel 30 V, 0.01 Ohm typ., 52 A STripFET H6 Power MOSFET in a DPAK package
MOSFET P-CH 30V 52A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 897925-STD52P3LLH6 | 497-15464-1-ND | 278-STD52P3LLH6 | STD52P3LLH6 | STD52P3LLH6 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD52P3LLH6 | Single FETs, MOSFETs | P-Channel 30 V 0.01 Ohm 52 A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |