Manufacturer: STMicroelectronics
Win Source Part Number: 1102896-STD50N03L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 14nC @ 5V
Max Input Capacitance: 1434pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
N-Channel 30V 40A (Tc) 60W (Tc) Surface Mount DPAK
40A, 30V, 0.019ohm, N-CHANNEL, Si, POWER, MOSFET, DPAK, 3 PIN Product overview: STD50N03L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 30V, 0.019ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 30V, 0.019ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD50N03L can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 40A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1102896-STD50N03L | 497-7970-2-ND | 278-STD50N03L | STD50N03L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD50N03L | Single FETs, MOSFETs | N-Channel 40A 30V 0.019ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 30 volts | |||
| PD | 60000 milliwatts | 60000 milliwatts |