N-Channel 525V 2.5A (Tc) 45W (Tc) Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1102893-STD4N52K3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 525V
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 2nC @ 10V
Max Input Capacitance: 334pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.6 Ohm @ 1.25A, 10V
Alternative Parts (Cross-Reference): FQD3N50CTF; TSM4NB50CP ROG; 2SK2715;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
525V N-CH Power MOSFET, 2.5A, DPAK, TO-252 Product overview: STD4N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 2.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 2.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4N52K3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 525V 2.5A DPAK
MOSFET N-Ch 525V 1.2 ohm 4.4 A SuperMESH3
MOSFET N-CH 525V 2.5A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-10647-2-ND | 1102893-STD4N52K3 | 278-STD4N52K3 | STD4N52K3 | STD4N52K3 | STD4N52K3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4N52K3 | 525V 2.5A DPAK MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | 2 nC @ 10 V | ||
| V(BR)DSS | 525 volts | 525 volts | 525 volts | |||
| PD | 45000 milliwatts | 45000 milliwatts | 45000 milliwatts | |||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |