STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD45NF75 STD45NF75

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260857-STD45NF75 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260857-STD45NF75 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD45NF75 - 1260857-STD45NF75 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD45NF75
1260857-STD45NF75
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD45NF75 1260857-STD45NF75
Manufacturer: STMicroelectronics Win Source Part Number: 1260857-STD45NF75 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1260857-STD45NF75
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 40A 75V 0.024ohm MOSFET Transistor
285-STD45NF75
N-Channel 40A 75V 0.024ohm MOSFET Transistor 285-STD45NF75
40A, 75V, 0.024ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252AA, DPAK-3 Product overview: STD45NF75 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 75V, 0.024ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 75V, 0.024ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD45NF75 can be used for catalog matching and distributor lookup.

40A, 75V, 0.024ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252AA, DPAK-3 Product overview: STD45NF75 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 75V, 0.024ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 75V, 0.024ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD45NF75 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1260857-STD45NF75 285-STD45NF75
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD45NF75 N-Channel 40A 75V 0.024ohm MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC047N08NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0047 ohms
View Details
CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0063 ohms
View Details
9 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMR17N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.4000 ohms
IDSS 17000 milliamps
View Details