Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140808-STD40NF06T4
Power Dissipation: 85 W
Rise Time: 50 ns
Fall Time: 11 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Operating Temperature: 175 °C
Continuous Drain Current (ID): 40 A
Drain to Source Breakdown Voltage: 60 V
Turn-Off Delay Time: 27 ns
Drain to Source Resistance: 28 mΩ
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1140808-STD40NF06T4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD40NF06T4 |
| V(BR)DSS | 60 volts |