STMicroelectronics, Inc. 30V 40A DPAK MOSFET Transistor STD40NF03LT4

Description
30V 40A N-CH MOSFET DPAK 9mR Low Gate Charge Product overview: STD40NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD40NF03LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 40A N-CH MOSFET DPAK 9mR Low Gate Charge Product overview: STD40NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD40NF03LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 40A DPAK MOSFET Transistor
278-STD40NF03LT4
30V 40A DPAK MOSFET Transistor 278-STD40NF03LT4
30V 40A N-CH MOSFET DPAK 9mR Low Gate Charge Product overview: STD40NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD40NF03LT4 can be used for catalog matching and distributor lookup.

30V 40A N-CH MOSFET DPAK 9mR Low Gate Charge Product overview: STD40NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD40NF03LT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD40NF03LT4 - 066316-STD40NF03LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD40NF03LT4
066316-STD40NF03LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD40NF03LT4 066316-STD40NF03LT4
Manufacturer: STMicroelectronics Win Source Part Number: 066316-STD40NF03LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 30nC @ 5V Max Input Capacitance: 1440pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 066316-STD40NF03LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 30nC @ 5V
Max Input Capacitance: 1440pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - 497-19649-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19649-1-ND
Single FETs, MOSFETs 497-19649-1-ND
N-Channel 30V 40A (Tc) 80W (Tc) Surface Mount DPAK

N-Channel 30V 40A (Tc) 80W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD40NF03LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD40NF03LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD40NF03LT4
MOSFET N-CH 30V 40A DPAK

MOSFET N-CH 30V 40A DPAK

Supplier's Site
Single FETs, MOSFETs - STD40NF03LT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD40NF03LT4
Single FETs, MOSFETs STD40NF03LT4
MOSFET N-CH 30V 40A DPAK

MOSFET N-CH 30V 40A DPAK

Supplier's Site Datasheet
Mosfet, N Channel, 30V, 40A, Dpak; Channel Type Stmicroelectronics - 33R1165 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 40A, Dpak; Channel Type Stmicroelectronics
33R1165
Mosfet, N Channel, 30V, 40A, Dpak; Channel Type Stmicroelectronics 33R1165
MOSFET, N CHANNEL, 30V, 40A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 40A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 30 Volt 40 Amp

MOSFET N-Ch 30 Volt 40 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD40NF03LT4 066316-STD40NF03LT4 497-19649-1-ND STD40NF03LT4 STD40NF03LT4 33R1165 STD40NF03LT4
Product Name 30V 40A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD40NF03LT4 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Channel, 30V, 40A, Dpak; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 80000 milliwatts 80000 milliwatts 80000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data