Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140739-STD40NF02LT4
Power Dissipation: 55 W
Rise Time: 170 ns
Fall Time: 60 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Operating Temperature: 175 °C
Continuous Drain Current (ID): 40 A
Drain to Source Breakdown Voltage: 20 V
Turn-Off Delay Time: 40 ns
Drain to Source Resistance: 11.5 mΩ
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1140739-STD40NF02LT4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD40NF02LT4 |
| V(BR)DSS | 20 volts |