STMicroelectronics, Inc. SMD 600V 3.3A DPAK MOSFET Transistor STD3NM60N

Description
600V N-CH MOSFET, 3.3A, 1.8R, DPAK, Surface Mount Product overview: STD3NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 3.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 3.3A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-CH MOSFET, 3.3A, 1.8R, DPAK, Surface Mount Product overview: STD3NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 3.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 3.3A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600V 3.3A DPAK MOSFET Transistor
278-STD3NM60N
SMD 600V 3.3A DPAK MOSFET Transistor 278-STD3NM60N
600V N-CH MOSFET, 3.3A, 1.8R, DPAK, Surface Mount Product overview: STD3NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 3.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 3.3A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NM60N can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 3.3A, 1.8R, DPAK, Surface Mount Product overview: STD3NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 3.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 3.3A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13089-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13089-1-ND
Single FETs, MOSFETs 497-13089-1-ND
N-Channel 600V 3.3A (Tc) 50W (Tc) Surface Mount DPAK

N-Channel 600V 3.3A (Tc) 50W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13089-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13089-2-ND
Single FETs, MOSFETs 497-13089-2-ND
N-Channel 600V 3.3A (Tc) 50W (Tc) Surface Mount DPAK

N-Channel 600V 3.3A (Tc) 50W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13089-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13089-6-ND
Single FETs, MOSFETs 497-13089-6-ND
N-Channel 600V 3.3A (Tc) 50W (Tc) Surface Mount DPAK

N-Channel 600V 3.3A (Tc) 50W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NM60N - 1260847-STD3NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NM60N
1260847-STD3NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NM60N 1260847-STD3NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 1260847-STD3NM60N Series: MDmesh II Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 3.3A (Tc) Family Name: STD3NM60N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: DPAK Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 9.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 188pF @ 50V Vgs (Maximum): ±25V Power Dissipation (Maximum): 50W (Tc) Rds On (Maximum) @ Id, Vgs: 1.8 Ohm @ 1.65A, 10V Alternative Parts (Cross-Reference): IPD60R2K0C6; CDM4-650; IPD60R3K3C6ATMA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1260847-STD3NM60N
Series: MDmesh II
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 3.3A (Tc)
Family Name: STD3NM60N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: DPAK
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 9.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 188pF @ 50V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.8 Ohm @ 1.65A, 10V
Alternative Parts (Cross-Reference): IPD60R2K0C6; CDM4-650; IPD60R3K3C6ATMA1;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600 V 1.6 Ohm 3.3 A MDmesh II

MOSFET N-Ch 600 V 1.6 Ohm 3.3 A MDmesh II

Buy Now Datasheet
Mosfet, N-Ch, 600V, 3.3A, 50W, To-252; Transistor Polarity Stmicroelectronics - 07AH6961 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 3.3A, 50W, To-252; Transistor Polarity Stmicroelectronics
07AH6961
Mosfet, N-Ch, 600V, 3.3A, 50W, To-252; Transistor Polarity Stmicroelectronics 07AH6961
MOSFET, N-CH, 600V, 3.3A, 50W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:3.3A; Drain Source Voltage Vds:600V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 3.3A, 50W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:3.3A; Drain Source Voltage Vds:600V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD3NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD3NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD3NM60N
MOSFET N-CH 600V 3.3A DPAK

MOSFET N-CH 600V 3.3A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD3NM60N 497-13089-1-ND 1260847-STD3NM60N STD3NM60N 07AH6961 STD3NM60N
Product Name SMD 600V 3.3A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NM60N MOSFET Mosfet, N-Ch, 600V, 3.3A, 50W, To-252; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 50000 milliwatts 50000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-3; TO-252 (DPAK) DPAK
Unlock Full Specs
to access all available technical data