3A, 900V, 4.8ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252AA, TO-252, DPAK-3 Product overview: STD3NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3A, 900V, 4.8ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 900V, 4.8ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD3NK90Z can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1260844-STD3NK90Z
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-STD3NK90Z | 1260844-STD3NK90Z |
| Product Name | N-Channel 3A 900V 4.8ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK90Z |
| Package Type | TO-220; SOT3 |