600V N-CH MOSFET, 2.4A, 3.6 Ohm, DPAK, SuperMESH Product overview: STD3NK60ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.4A, 3.6 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.4A, 3.6 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD3NK60ZT4 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031141-STD3NK60ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: STD3NK60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 11.8nC @ 10V
Max Input Capacitance: 311pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1.2A, 10V
Alternative Parts (Cross-Reference): RJK6032DPD-00#J2; TSM2N60CP R0; AOD2N60A; H02N60J;
Introduction Date: October 22, 2002
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
N-Channel 600V 2.4A (Tc) 45W (Tc) Surface Mount DPAK
N-Channel 600V 2.4A (Tc) 45W (Tc) Surface Mount DPAK
N-Channel 600V 2.4A (Tc) 45W (Tc) Surface Mount DPAK
Power MOSFET, N Channel, 2.4 A, 600 V, 3.3 ohm, 10 V, 3.75 V RoHS Compliant: Yes
N CH POWER MOSFET, SuperMESH, 600V, 2.4A, DPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:45W RoHS Compliant: Yes
MOSFET N-CH 600V 2.4A DPAK
MOSFET N-CH 600V 2.4A DPAK
MOSFET N-Ch 600 Volt 2.4 A Zener SuperMESH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STD3NK60ZT4 | 031141-STD3NK60ZT4 | 497-4102-1-ND | 151418 | 94T3344 | 57P0756 | STD3NK60ZT4 | STD3NK60ZT4 | STD3NK60ZT4 |
| Product Name | 600V 2.4A 3.6 Ohm DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD3NK60ZT4 | Single FETs, MOSFETs | MOSFETs | Power Mosfet, N Channel, 2.4 A, 600 V, 3.3 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics | N Ch Power Mosfet, Supermesh, 600V, 2.4A, Dpak, Full Reel; Channel Type Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 45000 milliwatts | 45000 milliwatts | 45000 milliwatts | 45000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| V(BR)DSS | 600 volts | 600 volts |