Manufacturer: STMicroelectronics
Win Source Part Number: 1260832-STD35NF3LL
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
35A, 30V, 0.0215ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252AA, DPAK-3 Product overview: STD35NF3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35A, 30V, 0.0215ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35A, 30V, 0.0215ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD35NF3LL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1260832-STD35NF3LL | 285-STD35NF3LL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35NF3LL | N-Channel 35A 30V 0.0215ohm MOSFET Transistor |
| Package Type | SOT3 |