STMicroelectronics, Inc. Single FETs, MOSFETs STD35NF06T4

Description
N-Channel 60V 35A (Tc) 80W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 60V 35A (Tc) 80W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STD35NF06T4TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD35NF06T4TR-ND
Single FETs, MOSFETs 497-STD35NF06T4TR-ND
N-Channel 60V 35A (Tc) 80W (Tc) Surface Mount DPAK

N-Channel 60V 35A (Tc) 80W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-STD35NF06T4DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD35NF06T4DKR-ND
Single FETs, MOSFETs 497-STD35NF06T4DKR-ND
N-Channel 60V 35A (Tc) 80W (Tc) Surface Mount DPAK

N-Channel 60V 35A (Tc) 80W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-STD35NF06T4CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD35NF06T4CT-ND
Single FETs, MOSFETs 497-STD35NF06T4CT-ND
N-Channel 60V 35A (Tc) 80W (Tc) Surface Mount DPAK

N-Channel 60V 35A (Tc) 80W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
60V 35A DPAK MOSFET Transistor
278-STD35NF06T4
60V 35A DPAK MOSFET Transistor 278-STD35NF06T4
N-Ch 60V 35A 18mR DPAK Power MOSFET Product overview: STD35NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD35NF06T4 can be used for catalog matching and distributor lookup.

N-Ch 60V 35A 18mR DPAK Power MOSFET Product overview: STD35NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD35NF06T4 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 7609893P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609893P
MOSFETs 7609893P
MOSFET N-Channel 60V 35A DPAK

MOSFET N-Channel 60V 35A DPAK

Supplier's Site
MOSFETs - 1687481 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687481
MOSFETs 1687481
MOSFET N-Channel 60V 35A DPAK

MOSFET N-Channel 60V 35A DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35NF06T4 - 031135-STD35NF06T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35NF06T4
031135-STD35NF06T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35NF06T4 031135-STD35NF06T4
Manufacturer: STMicroelectronics Win Source Part Number: 031135-STD35NF06T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Family Name: STD35NF06 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 17.5A, 10V Alternative Parts (Cross-Reference): STD35NF06; Introduction Date: January 12, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031135-STD35NF06T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Family Name: STD35NF06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 17.5A, 10V
Alternative Parts (Cross-Reference): STD35NF06;
Introduction Date: January 12, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - STD35NF06T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD35NF06T4
Single FETs, MOSFETs STD35NF06T4
MOSFET N-CH 60V 35A DPAK

MOSFET N-CH 60V 35A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD35NF06T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD35NF06T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD35NF06T4
MOSFET N-CH 60V 35A DPAK

MOSFET N-CH 60V 35A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 60 Volt 35 Amp

MOSFET N-Ch 60 Volt 35 Amp

Buy Now Datasheet
N Channel Mosfet, 60V, 35A, D-Pak; Channel Type Stmicroelectronics - 89K1549 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 35A, D-Pak; Channel Type Stmicroelectronics
89K1549
N Channel Mosfet, 60V, 35A, D-Pak; Channel Type Stmicroelectronics 89K1549
N CHANNEL MOSFET, 60V, 35A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 35A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STD35NF06T4TR-ND 278-STD35NF06T4 7609893P 1687481 031135-STD35NF06T4 STD35NF06T4 STD35NF06T4 STD35NF06T4 89K1549
Product Name Single FETs, MOSFETs 60V 35A DPAK MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35NF06T4 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 60V, 35A, D-Pak; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
PD 80000 milliwatts 80000 milliwatts 80000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data