P-Channel 30V 24A (Tc) 70W (Tc) Through Hole I-PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1102879-STD30PF03L-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 28nC @ 5V
Max Input Capacitance: 1670pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 28 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 75
P-CHANNEL 30V - 0.025 Ohm - 24A STripFET™ II POWER MOSFET Product overview: STD30PF03L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 0.025 Ohm, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.025 Ohm, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30PF03L-1 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 24A IPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | STD30PF03L-1-ND | 1102879-STD30PF03L-1 | 278-STD30PF03L-1 | STD30PF03L-1 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30PF03L-1 | P-Channel 30V 0.025 Ohm 24A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | |
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; I-Pak | TO-251-3 Short Leads, IPak, TO-251AA | |
| V(BR)DSS | 30 volts |