N-channel 40 V, 0.03 Ohm typ., 30 A, STripFET II Power MOSFET in a DPAK package Product overview: STD30NF04LT from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 0.03 Ohm, 30 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.03 Ohm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30NF04LT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 212260-STD30NF04LT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 720pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
N-Channel 40V 30A (Tc) 50W (Tc) Surface Mount DPAK
MOSFET N-CH 40V 30A DPAK
MOSFET N-CH 40V 30A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STD30NF04LT | 212260-STD30NF04LT | STD30NF04LT-ND | STD30NF04LT | STD30NF04LT | STD30NF04LT |
| Product Name | N-Channel 40 V 0.03 Ohm 30 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30NF04LT | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 50000 milliwatts | 50000 milliwatts | 50000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 40 volts | 40 volts |