STMicroelectronics, Inc. 30V 30A DPAK MOSFET Transistor STD30NF03LT4

Description
30V 30A N-CH MOSFET DPAK 20mR Power Product overview: STD30NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30NF03LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 30A N-CH MOSFET DPAK 20mR Power Product overview: STD30NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30NF03LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 30A DPAK MOSFET Transistor
278-STD30NF03LT4
30V 30A DPAK MOSFET Transistor 278-STD30NF03LT4
30V 30A N-CH MOSFET DPAK 20mR Power Product overview: STD30NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30NF03LT4 can be used for catalog matching and distributor lookup.

30V 30A N-CH MOSFET DPAK 20mR Power Product overview: STD30NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30NF03LT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30NF03LT4 - 031130-STD30NF03LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30NF03LT4
031130-STD30NF03LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30NF03LT4 031130-STD30NF03LT4
Manufacturer: STMicroelectronics Win Source Part Number: 031130-STD30NF03LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Family Name: STD30NF03L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 830pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): MTD1302-001; IPD20N03L; MTD1302; SPD30N03S2L20XT; Introduction Date: June 21, 2004 ECCN: EAR99 Country of Origin: China Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031130-STD30NF03LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Family Name: STD30NF03L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 18nC @ 5V
Max Input Capacitance: 830pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): MTD1302-001; IPD20N03L; MTD1302; SPD30N03S2L20XT;
Introduction Date: June 21, 2004
ECCN: EAR99
Country of Origin: China
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-3157-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3157-2-ND
Single FETs, MOSFETs 497-3157-2-ND
N-Channel 30V 30A (Tc) 50W (Tc) Surface Mount DPAK

N-Channel 30V 30A (Tc) 50W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD30NF03LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD30NF03LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD30NF03LT4
MOSFET N-CH 30V 30A DPAK

MOSFET N-CH 30V 30A DPAK

Supplier's Site
Single FETs, MOSFETs - STD30NF03LT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD30NF03LT4
Single FETs, MOSFETs STD30NF03LT4
MOSFET N-CH 30V 30A DPAK

MOSFET N-CH 30V 30A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD30NF03LT4 031130-STD30NF03LT4 497-3157-2-ND STD30NF03LT4 STD30NF03LT4
Product Name 30V 30A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30NF03LT4 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 50000 milliwatts 50000 milliwatts 50000 milliwatts
TJ -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
IGBT Modules - 2PS12017E44G35911NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers