STMicroelectronics, Inc. Automotive N-Channel 60 V 19 mOhm MOSFET Transistor STD30N6LF6AG

Description
Automotive-grade N-channel 60 V, 19 mOhm typ., 24 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD30N6LF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 19 mOhm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 19 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30N6LF6AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade N-channel 60 V, 19 mOhm typ., 24 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD30N6LF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 19 mOhm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 19 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30N6LF6AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel 60 V 19 mOhm MOSFET Transistor
278-STD30N6LF6AG
Automotive N-Channel 60 V 19 mOhm MOSFET Transistor 278-STD30N6LF6AG
Automotive-grade N-channel 60 V, 19 mOhm typ., 24 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD30N6LF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 19 mOhm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 19 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30N6LF6AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 60 V, 19 mOhm typ., 24 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD30N6LF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 19 mOhm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 19 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30N6LF6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30N6LF6AG - 1102876-STD30N6LF6AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30N6LF6AG
1102876-STD30N6LF6AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30N6LF6AG 1102876-STD30N6LF6AG
Manufacturer: STMicroelectronics Win Source Part Number: 1102876-STD30N6LF6AG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1320pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102876-STD30N6LF6AG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1320pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-16302-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16302-2-ND
Single FETs, MOSFETs 497-16302-2-ND
N-Channel 60V 24A (Tc) 40W (Tc) Surface Mount DPAK

N-Channel 60V 24A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16302-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16302-1-ND
Single FETs, MOSFETs 497-16302-1-ND
N-Channel 60V 24A (Tc) 40W (Tc) Surface Mount DPAK

N-Channel 60V 24A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16302-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16302-6-ND
Single FETs, MOSFETs 497-16302-6-ND
N-Channel 60V 24A (Tc) 40W (Tc) Surface Mount DPAK

N-Channel 60V 24A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - STD30N6LF6AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD30N6LF6AG
Single FETs, MOSFETs STD30N6LF6AG
MOSFET N-CH 60V 24A DPAK

MOSFET N-CH 60V 24A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD30N6LF6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD30N6LF6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD30N6LF6AG
MOSFET N-CH 60V 24A DPAK

MOSFET N-CH 60V 24A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 60 V, 19 mOhm typ., 24 A STripFET F6 Power MOSFET in a DPAK package

MOSFET Automotive-grade N-channel 60 V, 19 mOhm typ., 24 A STripFET F6 Power MOSFET in a DPAK package

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, To-252; Channel Type Stmicroelectronics - 45AC7539 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, To-252; Channel Type Stmicroelectronics
45AC7539
Mosfet, Aec-Q101, N-Ch, 60V, To-252; Channel Type Stmicroelectronics 45AC7539
MOSFET, AEC-Q101, N-CH, 60V, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD30N6LF6AG 1102876-STD30N6LF6AG 497-16302-2-ND STD30N6LF6AG STD30N6LF6AG STD30N6LF6AG 45AC7539
Product Name Automotive N-Channel 60 V 19 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30N6LF6AG Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 60V, To-252; Channel Type Stmicroelectronics
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
PD 40000 milliwatts 40000 milliwatts
Package Type SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Unlock Full Specs
to access all available technical data