100V 32A N-CH MOSFET DPAK 24mR RdsOn Product overview: STD30N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 32A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 32A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD30N10F7 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1102875-STD30N10F7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 1270pF @ 50V
Maximum Gate-Source Voltage: 20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): AOD4126; TSM70N10CP ROG; STD30N10F7; RD3P200SNFRATL;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 32A DPAK
MOSFET N-CH 100V 32A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STD30N10F7 | 1102875-STD30N10F7 | STD30N10F7 | STD30N10F7 |
| Product Name | 100V 32A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD30N10F7 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |
| PD | 50000 milliwatts | 50000 milliwatts | 50000 milliwatts | |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| V(BR)DSS | 100 volts | 100 volts |