STMicroelectronics, Inc. FETs - Single - STD2N105K5 STD2N105K5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260810-STD2N105K5 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 60W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1050V Id - Continuous Drain Current: 1.5A Rds On (Maximum) at Id, Vgs: 8Ohm at 750mA, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 10nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 115pF at 100V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260810-STD2N105K5 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 60W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1050V Id - Continuous Drain Current: 1.5A Rds On (Maximum) at Id, Vgs: 8Ohm at 750mA, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 10nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 115pF at 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STD2N105K5 - 1260810-STD2N105K5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STD2N105K5
1260810-STD2N105K5
FETs - Single - STD2N105K5 1260810-STD2N105K5
Manufacturer: STMicroelectronics Win Source Part Number: 1260810-STD2N105K5 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 60W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1050V Id - Continuous Drain Current: 1.5A Rds On (Maximum) at Id, Vgs: 8Ohm at 750mA, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 10nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 115pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260810-STD2N105K5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 60W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 1050V
Id - Continuous Drain Current: 1.5A
Rds On (Maximum) at Id, Vgs: 8Ohm at 750mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 10nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 115pF at 100V

Buy Now
Single FETs, MOSFETs - 497-15308-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15308-2-ND
Single FETs, MOSFETs 497-15308-2-ND
N-Channel 1050V 1.5A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 1050V 1.5A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15308-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15308-6-ND
Single FETs, MOSFETs 497-15308-6-ND
N-Channel 1050V 1.5A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 1050V 1.5A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15308-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15308-1-ND
Single FETs, MOSFETs 497-15308-1-ND
N-Channel 1050V 1.5A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 1050V 1.5A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 1050 V 6 Ohm 1.5 A MOSFET Transistor
278-STD2N105K5
N-Channel 1050 V 6 Ohm 1.5 A MOSFET Transistor 278-STD2N105K5
N-channel 1050 V, 6 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in DPAK package Product overview: STD2N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 6 Ohm, 1.5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 6 Ohm, 1.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2N105K5 can be used for catalog matching and distributor lookup.

N-channel 1050 V, 6 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in DPAK package Product overview: STD2N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 6 Ohm, 1.5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 6 Ohm, 1.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2N105K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 1.05Kv, 1.5A, 60W, To-252; Transistor Polarity Stmicroelectronics - 07AH6959 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.05Kv, 1.5A, 60W, To-252; Transistor Polarity Stmicroelectronics
07AH6959
Mosfet, N-Ch, 1.05Kv, 1.5A, 60W, To-252; Transistor Polarity Stmicroelectronics 07AH6959
MOSFET, N-CH, 1.05KV, 1.5A, 60W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:1.5A; Drain Source Voltage Vds:1.05kV; On Resistance Rds(on):6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 1.05KV, 1.5A, 60W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:1.5A; Drain Source Voltage Vds:1.05kV; On Resistance Rds(on):6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD2N105K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD2N105K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD2N105K5
MOSFET N-CH 1050V 1.5A DPAK

MOSFET N-CH 1050V 1.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 1050 V, 6 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in DPAK package

MOSFET N-channel 1050 V, 6 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in DPAK package

Buy Now Datasheet
Single FETs, MOSFETs - STD2N105K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD2N105K5
Single FETs, MOSFETs STD2N105K5
MOSFET N-CH 1050V 1.5A DPAK

MOSFET N-CH 1050V 1.5A DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1260810-STD2N105K5 497-15308-2-ND 278-STD2N105K5 07AH6959 STD2N105K5 STD2N105K5 STD2N105K5
Product Name FETs - Single - STD2N105K5 Single FETs, MOSFETs N-Channel 1050 V 6 Ohm 1.5 A MOSFET Transistor Mosfet, N-Ch, 1.05Kv, 1.5A, 60W, To-252; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 1050 volts 1050 volts
PD 60000 milliwatts 60000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data