Manufacturer: STMicroelectronics
Win Source Part Number: 031127-STD2HNK60Z-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 280pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.8 Ohm @ 1A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
600V N-Channel Power MOSFET, 2A, 4.8 Ohm, IPAK Product overview: STD2HNK60Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 2A, 4.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, 4.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2HNK60Z-1 can be used for catalog matching and distributor lookup.
N-Channel 600V 2A (Tc) 45W (Tc) Through Hole TO-251 (IPAK)
MOSFET N-CH 600V 2A IPAK
MOSFET N-CH 600V 2A IPAK
N CHANNEL MOSFET, 600V, 2A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes
MOSFET N-Ch, 600V-4.4ohms Zener SuperMESH 2A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 031127-STD2HNK60Z-1 | 278-STD2HNK60Z-1 | 497-12783-5-ND | STD2HNK60Z-1 | STD2HNK60Z-1 | 57P0735 | STD2HNK60Z-1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2HNK60Z-1 | N-Channel 600V 2A 4.8 Ohm MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 600V, 2A, To-251; Channel Type Stmicroelectronics | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | 600 volts | |||||
| PD | 45000 milliwatts | 45000 milliwatts | 45000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |