STMicroelectronics, Inc. Single FETs, MOSFETs STD26P3LLH6

Description
P-Channel 30V 12A (Tc) 40W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
P-Channel 30V 12A (Tc) 40W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13938-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13938-6-ND
Single FETs, MOSFETs 497-13938-6-ND
P-Channel 30V 12A (Tc) 40W (Tc) Surface Mount DPAK

P-Channel 30V 12A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13938-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13938-1-ND
Single FETs, MOSFETs 497-13938-1-ND
P-Channel 30V 12A (Tc) 40W (Tc) Surface Mount DPAK

P-Channel 30V 12A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13938-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13938-2-ND
Single FETs, MOSFETs 497-13938-2-ND
P-Channel 30V 12A (Tc) 40W (Tc) Surface Mount DPAK

P-Channel 30V 12A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD26P3LLH6 - 1102868-STD26P3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD26P3LLH6
1102868-STD26P3LLH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD26P3LLH6 1102868-STD26P3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 1102868-STD26P3LLH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 1450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1102868-STD26P3LLH6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 1450pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 7925717P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7925717P
MOSFETs 7925717P
MOSFET P-Ch 30V 12A STripFET DPAK

MOSFET P-Ch 30V 12A STripFET DPAK

Supplier's Site
MOSFETs - 7925717 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7925717
MOSFETs 7925717
MOSFET P-Ch 30V 12A STripFET DPAK

MOSFET P-Ch 30V 12A STripFET DPAK

Supplier's Site
MOSFETs - 1656853 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656853
MOSFETs 1656853
MOSFET P-Ch 30V 12A STripFET DPAK

MOSFET P-Ch 30V 12A STripFET DPAK

Supplier's Site
Singapore, Singapore
P-Channel 30V 12A DPAK MOSFET Transistor
278-STD26P3LLH6
P-Channel 30V 12A DPAK MOSFET Transistor 278-STD26P3LLH6
P-Channel 30V 12A Power MOSFET DPAK Product overview: STD26P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD26P3LLH6 can be used for catalog matching and distributor lookup.

P-Channel 30V 12A Power MOSFET DPAK Product overview: STD26P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD26P3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -12A, To-252-3; Transistor Polarity Stmicroelectronics - 98Y2470 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -12A, To-252-3; Transistor Polarity Stmicroelectronics
98Y2470
Mosfet, P-Ch, -30V, -12A, To-252-3; Transistor Polarity Stmicroelectronics 98Y2470
MOSFET, P-CH, -30V, -12A, TO-252-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-12A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -12A, TO-252-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-12A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH 30V 0.024Ohm 12A STripFET VI

MOSFET P-CH 30V 0.024Ohm 12A STripFET VI

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD26P3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD26P3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD26P3LLH6
MOSFET P-CH 30V 12A DPAK

MOSFET P-CH 30V 12A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13938-6-ND 1102868-STD26P3LLH6 7925717P 7925717 278-STD26P3LLH6 98Y2470 STD26P3LLH6 STD26P3LLH6
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD26P3LLH6 MOSFETs MOSFETs P-Channel 30V 12A DPAK MOSFET Transistor Mosfet, P-Ch, -30V, -12A, To-252-3; Transistor Polarity Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) TO-3 12 nC @ 4.5 V
V(BR)DSS 30 volts
PD 40000 milliwatts 40000 milliwatts
TJ 175 C (347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data