STMicroelectronics, Inc. 200V 18A DPAK MOSFET Transistor STD25NF20

Description
200V 18A N-CH MOSFET DPAK 100mR RdsOn Product overview: STD25NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25NF20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200V 18A N-CH MOSFET DPAK 100mR RdsOn Product overview: STD25NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25NF20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 18A DPAK MOSFET Transistor
278-STD25NF20
200V 18A DPAK MOSFET Transistor 278-STD25NF20
200V 18A N-CH MOSFET DPAK 100mR RdsOn Product overview: STD25NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25NF20 can be used for catalog matching and distributor lookup.

200V 18A N-CH MOSFET DPAK 100mR RdsOn Product overview: STD25NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD25NF20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13749-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13749-2-ND
Single FETs, MOSFETs 497-13749-2-ND
N-Channel 200V 18A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 200V 18A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13749-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13749-6-ND
Single FETs, MOSFETs 497-13749-6-ND
N-Channel 200V 18A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 200V 18A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13749-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13749-1-ND
Single FETs, MOSFETs 497-13749-1-ND
N-Channel 200V 18A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 200V 18A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25NF20 - 1102865-STD25NF20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25NF20
1102865-STD25NF20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25NF20 1102865-STD25NF20
Manufacturer: STMicroelectronics Win Source Part Number: 1102865-STD25NF20 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Family Name: STD25NF20 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 940pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): PHD22NQ20T; PHD22NQ20T T/R; PHD22NQ20TT; PHD22NQ20T,118; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102865-STD25NF20
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Family Name: STD25NF20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 940pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 125 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): PHD22NQ20T; PHD22NQ20T T/R; PHD22NQ20TT; PHD22NQ20T,118;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 7919298 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7919298
MOSFETs 7919298
Power MOSFET N channel StripFET 200V 18A

Power MOSFET N channel StripFET 200V 18A

Supplier's Site
MOSFETs - 7919298P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7919298P
MOSFETs 7919298P
Power MOSFET N channel StripFET 200V 18A

Power MOSFET N channel StripFET 200V 18A

Supplier's Site
MOSFETs - 1656596 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656596
MOSFETs 1656596
Power MOSFET N channel StripFET 200V 18A

Power MOSFET N channel StripFET 200V 18A

Supplier's Site
Single FETs, MOSFETs - STD25NF20 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD25NF20
Single FETs, MOSFETs STD25NF20
MOSFET N-CH 200V 18A DPAK

MOSFET N-CH 200V 18A DPAK

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 200V, To-252; Channel Type Stmicroelectronics - 45AC7537 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 200V, To-252; Channel Type Stmicroelectronics
45AC7537
Mosfet, Aec-Q101, N-Ch, 200V, To-252; Channel Type Stmicroelectronics 45AC7537
MOSFET, AEC-Q101, N-CH, 200V, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 200V, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD25NF20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD25NF20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD25NF20
MOSFET N-CH 200V 18A DPAK

MOSFET N-CH 200V 18A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 200V 0.10Ohm 18 A StripFET FET

MOSFET N-Ch 200V 0.10Ohm 18 A StripFET FET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD25NF20 497-13749-2-ND 1102865-STD25NF20 7919298 7919298P STD25NF20 45AC7537 STD25NF20 STD25NF20
Product Name 200V 18A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD25NF20 MOSFETs MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 200V, To-252; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data