STMicroelectronics, Inc. MOSFETs STD20NF06LT4

Description
MOSFET N-Channel 60V 24A TO252
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 24A TO252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7610411P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610411P
MOSFETs 7610411P
MOSFET N-Channel 60V 24A TO252

MOSFET N-Channel 60V 24A TO252

Supplier's Site
MOSFETs - 7610411 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610411
MOSFETs 7610411
MOSFET N-Channel 60V 24A TO252

MOSFET N-Channel 60V 24A TO252

Supplier's Site
MOSFETs - 1687537 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687537
MOSFETs 1687537
MOSFET N-Channel 60V 24A TO252

MOSFET N-Channel 60V 24A TO252

Supplier's Site
Singapore, Singapore
60V 24A TO-252 MOSFET Transistor
278-STD20NF06LT4
60V 24A TO-252 MOSFET Transistor 278-STD20NF06LT4
60V 24A N-CH MOSFET, 40mR Rds On, TO-252 SM Product overview: STD20NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD20NF06LT4 can be used for catalog matching and distributor lookup.

60V 24A N-CH MOSFET, 40mR Rds On, TO-252 SM Product overview: STD20NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD20NF06LT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD20NF06LT4 - 031123-STD20NF06LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD20NF06LT4
031123-STD20NF06LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD20NF06LT4 031123-STD20NF06LT4
Manufacturer: STMicroelectronics Win Source Part Number: 031123-STD20NF06LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Family Name: STD20NF06L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 660pF @ 25V Maximum Gate-Source Voltage: ±18V Maximum Rds On at Id,Vgs: 40 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): HUFA76423D3S; AP9971GH-HF; IRLR3105; HUF76423D3ST; Introduction Date: April 19, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031123-STD20NF06LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Family Name: STD20NF06L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 660pF @ 25V
Maximum Gate-Source Voltage: ±18V
Maximum Rds On at Id,Vgs: 40 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): HUFA76423D3S; AP9971GH-HF; IRLR3105; HUF76423D3ST;
Introduction Date: April 19, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-5888-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5888-2-ND
Single FETs, MOSFETs 497-5888-2-ND
N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-5888-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5888-6-ND
Single FETs, MOSFETs 497-5888-6-ND
N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-5888-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5888-1-ND
Single FETs, MOSFETs 497-5888-1-ND
N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 60V 0.032 Ohm 24A STripFET II

MOSFET N-CH 60V 0.032 Ohm 24A STripFET II

Buy Now Datasheet
Mosfet, N, Logic, D-Pak; Channel Type Stmicroelectronics - 05M3408 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, Logic, D-Pak; Channel Type Stmicroelectronics
05M3408
Mosfet, N, Logic, D-Pak; Channel Type Stmicroelectronics 05M3408
MOSFET, N, LOGIC, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N, LOGIC, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD20NF06LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD20NF06LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD20NF06LT4
MOSFET N-CH 60V 24A DPAK

MOSFET N-CH 60V 24A DPAK

Supplier's Site
Single FETs, MOSFETs - STD20NF06LT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD20NF06LT4
Single FETs, MOSFETs STD20NF06LT4
MOSFET N-CH 60V 24A DPAK

MOSFET N-CH 60V 24A DPAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7610411P 7610411 278-STD20NF06LT4 031123-STD20NF06LT4 497-5888-2-ND STD20NF06LT4 05M3408 STD20NF06LT4 STD20NF06LT4
Product Name MOSFETs MOSFETs 60V 24A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD20NF06LT4 Single FETs, MOSFETs MOSFET Mosfet, N, Logic, D-Pak; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 60000 milliwatts 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data