N-channel 200 V, 0.11 Ohm typ., 15 A MESH OVERLAY Power MOSFET in DPAK package Product overview: STD19NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200 V, 0.11 Ohm, 15 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 V, 0.11 Ohm, 15 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD19NF20 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 850296-STD19NF20
Series: MESH OVERLAY™
Features: 200 V
Package: Reel - TR
Part Status: Obsolete
Family Name: STD19
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
N-Channel 200V 15A (Tc) 90W (Tc) Surface Mount D-PAK (TO-252)
MOSFET N-CHANNEL 200V 15A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-STD19NF20 | 850296-STD19NF20 | STD19NF20-ND | STD19NF20 |
| Product Name | N-Channel 200 V 0.11 Ohm 15 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD19NF20 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 C (-67 F) |