STMicroelectronics, Inc. MOSFETs STD18N65M5

Description
MOSFET N-Channel 650V 15A DPAK
Request a Quote Datasheet
Description
MOSFET N-Channel 650V 15A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7833030P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7833030P
MOSFETs 7833030P
MOSFET N-Channel 650V 15A DPAK

MOSFET N-Channel 650V 15A DPAK

Supplier's Site
MOSFETs - 7833030 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7833030
MOSFETs 7833030
MOSFET N-Channel 650V 15A DPAK

MOSFET N-Channel 650V 15A DPAK

Supplier's Site
MOSFETs - 1656589 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656589
MOSFETs 1656589
MOSFET N-Channel 650V 15A DPAK

MOSFET N-Channel 650V 15A DPAK

Supplier's Site
Single FETs, MOSFETs - 497-13088-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13088-6-ND
Single FETs, MOSFETs 497-13088-6-ND
N-Channel 650V 15A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 650V 15A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13088-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13088-2-ND
Single FETs, MOSFETs 497-13088-2-ND
N-Channel 650V 15A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 650V 15A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13088-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13088-1-ND
Single FETs, MOSFETs 497-13088-1-ND
N-Channel 650V 15A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 650V 15A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
650V 15A DPAK MOSFET Transistor
278-STD18N65M5
650V 15A DPAK MOSFET Transistor 278-STD18N65M5
650V 15A N-CH MOSFET DPAK 198mR Rds(on) Product overview: STD18N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD18N65M5 can be used for catalog matching and distributor lookup.

650V 15A N-CH MOSFET DPAK 198mR Rds(on) Product overview: STD18N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD18N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STD18N65M5 - 809787-STD18N65M5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STD18N65M5
809787-STD18N65M5
FETs - Single - STD18N65M5 809787-STD18N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 809787-STD18N65M5 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650V Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 110W (Tc) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 220mOhm at 7.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 31nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1240pF at 100V Current - Continuous Drain (Id) at 25°C: 15A (Tc) Vgs(th) (Maximum) at Id: 5V at 250μA Part Number Series: STD18 Maximum Vgs: ±25V

Manufacturer: STMicroelectronics
Win Source Part Number: 809787-STD18N65M5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650V
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 110W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 220mOhm at 7.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 31nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1240pF at 100V
Current - Continuous Drain (Id) at 25°C: 15A (Tc)
Vgs(th) (Maximum) at Id: 5V at 250μA
Part Number Series: STD18
Maximum Vgs: ±25V

Buy Now
Mosfet, N-Ch, 650V, 15A, 110W, To-252; Transistor Polarity Stmicroelectronics - 07AH6958 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 15A, 110W, To-252; Transistor Polarity Stmicroelectronics
07AH6958
Mosfet, N-Ch, 650V, 15A, 110W, To-252; Transistor Polarity Stmicroelectronics 07AH6958
MOSFET, N-CH, 650V, 15A, 110W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.198ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 15A, 110W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.198ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STD18N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD18N65M5
Single FETs, MOSFETs STD18N65M5
MOSFET N-CH 650V 15A DPAK

MOSFET N-CH 650V 15A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.198 Ohm 15 A MDmesh M5

MOSFET N-Ch 650V 0.198 Ohm 15 A MDmesh M5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD18N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD18N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD18N65M5
MOSFET N-CH 650V 15A DPAK

MOSFET N-CH 650V 15A DPAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 7833030P 7833030 497-13088-6-ND 278-STD18N65M5 809787-STD18N65M5 07AH6958 STD18N65M5 STD18N65M5 STD18N65M5
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 650V 15A DPAK MOSFET Transistor FETs - Single - STD18N65M5 Mosfet, N-Ch, 650V, 15A, 110W, To-252; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data