5A, 60V, NPN, Si, POWER TRANSISTOR, TO-251AA, TO-251, IPAK-3 Product overview: STD1805-1 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD1805-1 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 5A 150MHz 15W Through Hole I-PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 716428-STD1805-1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Power - Max: 15W
Transistor Type: NPN
Frequency - Transition: 150MHz
Part Status: Obsolete(EOL)
Family Name: STD1805
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: I-Pak
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 200mA, 5A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 100mA, 2V
Introduction Date: September 05, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
TRANS NPN 60V 5A IPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-STD1805-1 | 497-3518-5-ND | 716428-STD1805-1 | STD1805-1 |
| Product Name | 5A 60V Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - STD1805-1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| IC(max) | 5000 milliamps | 5000 milliamps | ||
| VCEO | 60 volts | 60 volts | ||
| PD | 15000 milliwatts | |||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3 |