STMicroelectronics, Inc. MOSFETs STD16NF06T4

Description
MOSFET N-Channel 60V 16A DPAK
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 16A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7610698 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610698
MOSFETs 7610698
MOSFET N-Channel 60V 16A DPAK

MOSFET N-Channel 60V 16A DPAK

Supplier's Site
MOSFETs - 7610698P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610698P
MOSFETs 7610698P
MOSFET N-Channel 60V 16A DPAK

MOSFET N-Channel 60V 16A DPAK

Supplier's Site
MOSFETs - 1687562 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687562
MOSFETs 1687562
MOSFET N-Channel 60V 16A DPAK

MOSFET N-Channel 60V 16A DPAK

Supplier's Site
Single FETs, MOSFETs - 497-15667-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15667-2-ND
Single FETs, MOSFETs 497-15667-2-ND
N-Channel 60V 16A (Tc) 40W (Tc) Surface Mount DPAK

N-Channel 60V 16A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15667-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15667-6-ND
Single FETs, MOSFETs 497-15667-6-ND
N-Channel 60V 16A (Tc) 40W (Tc) Surface Mount DPAK

N-Channel 60V 16A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15667-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15667-1-ND
Single FETs, MOSFETs 497-15667-1-ND
N-Channel 60V 16A (Tc) 40W (Tc) Surface Mount DPAK

N-Channel 60V 16A (Tc) 40W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
60V 16A DPAK MOSFET Transistor
278-STD16NF06T4
60V 16A DPAK MOSFET Transistor 278-STD16NF06T4
60V 16A N-CH MOSFET DPAK 70mR Product overview: STD16NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD16NF06T4 can be used for catalog matching and distributor lookup.

60V 16A N-CH MOSFET DPAK 70mR Product overview: STD16NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD16NF06T4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16NF06T4 - 1102856-STD16NF06T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16NF06T4
1102856-STD16NF06T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16NF06T4 1102856-STD16NF06T4
Manufacturer: STMicroelectronics Win Source Part Number: 1102856-STD16NF06T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 14.1nC @ 10V Max Input Capacitance: 400pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 70 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102856-STD16NF06T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 14.1nC @ 10V
Max Input Capacitance: 400pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 70 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD16NF06T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD16NF06T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD16NF06T4
MOSFET N-CH 60V 16A DPAK

MOSFET N-CH 60V 16A DPAK

Supplier's Site
Mosfet, N Ch, 60V, 16A, To-252, Full Reel; Channel Type Stmicroelectronics - 57P0727 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 60V, 16A, To-252, Full Reel; Channel Type Stmicroelectronics
57P0727
Mosfet, N Ch, 60V, 16A, To-252, Full Reel; Channel Type Stmicroelectronics 57P0727
MOSFET, N CH, 60V, 16A, TO-252, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CH, 60V, 16A, TO-252, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STD16NF06T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD16NF06T4
Single FETs, MOSFETs STD16NF06T4
MOSFET N-CH 60V 16A DPAK

MOSFET N-CH 60V 16A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N Ch 60V 0.060 Ohm 16A

MOSFET N Ch 60V 0.060 Ohm 16A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7610698 7610698P 497-15667-2-ND 278-STD16NF06T4 1102856-STD16NF06T4 STD16NF06T4 57P0727 STD16NF06T4 STD16NF06T4
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 60V 16A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16NF06T4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 60V, 16A, To-252, Full Reel; Channel Type Stmicroelectronics Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRFR3607TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type DPAK
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers