N-channel 60 V, 0.060 Ohm typ., 16 A STripFET II Power MOSFET in DPAK package Product overview: STD16NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.060 Ohm, 16 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.060 Ohm, 16 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STD16NF06L can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1260781-STD16NF06L
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): IRLR2705TRPBF; BUK9245-55A; BUK9245-55A,118; STD16NF06L;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-STD16NF06L | 1260781-STD16NF06L |
| Product Name | N-Channel 60 V 0.060 Ohm 16 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16NF06L |
| Package Type | SOT3 |