STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N60M2 STD16N60M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897915-STD16N60M2 Series: MDmesh™ M2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 12A (Tc) 110W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD16 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15461-2, -497-15461-6, 497-15461-6, 497-15461-2, 497-15461-1, -497-15461-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897915-STD16N60M2 Series: MDmesh™ M2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 12A (Tc) 110W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD16 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15461-2, -497-15461-6, 497-15461-6, 497-15461-2, 497-15461-1, -497-15461-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N60M2 - 897915-STD16N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N60M2
897915-STD16N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N60M2 897915-STD16N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 897915-STD16N60M2 Series: MDmesh™ M2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 12A (Tc) 110W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD16 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15461-2, -497-15461-6, 497-15461-6, 497-15461-2, 497-15461-1, -497-15461-1

Manufacturer: STMicroelectronics
Win Source Part Number: 897915-STD16N60M2
Series: MDmesh™ M2
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 12A (Tc) 110W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD16
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15461-2, -497-15461-6, 497-15461-6, 497-15461-2, 497-15461-1, -497-15461-1

Buy Now Datasheet
Single FETs, MOSFETs - 497-15461-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15461-2-ND
Single FETs, MOSFETs 497-15461-2-ND
N-Channel 600V 12A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 600V 12A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15461-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15461-1-ND
Single FETs, MOSFETs 497-15461-1-ND
N-Channel 600V 12A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 600V 12A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15461-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15461-6-ND
Single FETs, MOSFETs 497-15461-6-ND
N-Channel 600V 12A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 600V 12A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
600V 12A DPAK MOSFET Transistor
278-STD16N60M2
600V 12A DPAK MOSFET Transistor 278-STD16N60M2
600V 12A N-Ch Power MOSFET DPAK Product overview: STD16N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD16N60M2 can be used for catalog matching and distributor lookup.

600V 12A N-Ch Power MOSFET DPAK Product overview: STD16N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD16N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8765632P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8765632P
MOSFETs 8765632P
MOSFET N-Ch 600V 12A MDmesh M2 DPAK

MOSFET N-Ch 600V 12A MDmesh M2 DPAK

Supplier's Site
MOSFETs - 8765632 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8765632
MOSFETs 8765632
MOSFET N-Ch 600V 12A MDmesh M2 DPAK

MOSFET N-Ch 600V 12A MDmesh M2 DPAK

Supplier's Site
MOSFETs - 1655379 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655379
MOSFETs 1655379
MOSFET N-Ch 600V 12A MDmesh M2 DPAK

MOSFET N-Ch 600V 12A MDmesh M2 DPAK

Supplier's Site
Mosfet, N-Ch, 600V, 12A, To-252; Channel Type Stmicroelectronics - 45AC7534 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 12A, To-252; Channel Type Stmicroelectronics
45AC7534
Mosfet, N-Ch, 600V, 12A, To-252; Channel Type Stmicroelectronics 45AC7534
MOSFET, N-CH, 600V, 12A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 12A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STD16N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD16N60M2
Single FETs, MOSFETs STD16N60M2
MOSFET N-CH 600V 12A DPAK

MOSFET N-CH 600V 12A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.28 Ohm typ., 12 A MDmesh M2 Power MOSFET in DPAK package

MOSFET N-channel 600 V, 0.28 Ohm typ., 12 A MDmesh M2 Power MOSFET in DPAK package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD16N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD16N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD16N60M2
MOSFET N-CH 600V 12A DPAK

MOSFET N-CH 600V 12A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 897915-STD16N60M2 497-15461-2-ND 278-STD16N60M2 8765632P 8765632 45AC7534 STD16N60M2 STD16N60M2 STD16N60M2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD16N60M2 Single FETs, MOSFETs 600V 12A DPAK MOSFET Transistor MOSFETs MOSFETs Mosfet, N-Ch, 600V, 12A, To-252; Channel Type Stmicroelectronics Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3; DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data