N-Channel 600V 12A (Tc) 110W (Tc) Surface Mount D-PAK (TO-252)
N-Channel 600V 12A (Tc) 110W (Tc) Surface Mount D-PAK (TO-252)
N-Channel 600V 12A (Tc) 110W (Tc) Surface Mount D-PAK (TO-252)
MOSFET N-CH 600V 12A DPAK
MOSFET N-CH 600V 12A DPAK
MOSFET, N-CH, 600V, 12A, TO-252 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-STD15N60DM6TR-ND | STD15N60DM6 | STD15N60DM6 | 36AJ4530 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 12A, To-252 Rohs Compliant Stmicroelectronics |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Surface Mount | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |