150A 24V 3.5mR N-CH Power MOSFET TO-252-3 Product overview: STD150NH02LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A, 24V, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150A, 24V, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD150NH02LT4 can be used for catalog matching and distributor lookup.
N-Channel 24V 150A (Tc) 125W (Tc) Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 115208-STD150NH02LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 150A (Tc)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 93nC @ 10V
Max Input Capacitance: 4450pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 75A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
MOSFET N-CH 24V 150A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STD150NH02LT4 | 497-4750-2-ND | 115208-STD150NH02LT4 | STD150NH02LT4 |
| Product Name | 150A 24V TO-252 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD150NH02LT4 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 125000 milliwatts | 125000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |