Manufacturer: STMicroelectronics
Win Source Part Number: 1260773-STD140N6F7
Family Name: STD140N6F7
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): IPD90N06S404ATMA1; IPD90N06S4-05; AOD2606;
ECCN: EAR99
Country of Origin: China, Italy
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
N-Channel 60V 80A (Tc) 134W (Tc) Surface Mount DPAK
N-Channel 60V 80A (Tc) 134W (Tc) Surface Mount DPAK
N-Channel 60V 80A (Tc) 134W (Tc) Surface Mount DPAK
N-channel 60 V, 0.0031 Ohm typ., 80 A STripFET F7 Power MOSFET in a DPAK package Product overview: STD140N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0031 Ohm, 80 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0031 Ohm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD140N6F7 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 60V, 80A, 175DEG C, 134W ROHS COMPLIANT: YES
MOSFET N-channel 60 V, 0.0031 Ohm typ., 80 A STripFET F7 Power MOSFET in a DPAK package
MOSFET N-CH 60V 80A DPAK
MOSFET N-CH 60V 80A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1260773-STD140N6F7 | 497-16937-2-ND | 278-STD140N6F7 | 69AH2685 | STD140N6F7 | STD140N6F7 | STD140N6F7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD140N6F7 | Single FETs, MOSFETs | N-Channel 60 V 0.0031 Ohm 80 A MOSFET Transistor | Mosfet, N-Ch, 60V, 80A, 175Deg C, 134W Rohs Compliant Stmicroelectronics | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Polarity | N-Channel | N-Channel; N-Channel | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |