STMicroelectronics, Inc. N-Channel 500 V 0.29 Ohm 11 A MOSFET Transistor STD12NM50ND

Description
N-channel 500 V, 0.29 Ohm typ., 11 A FDmesh(TM) II Power MOSFET (with fast diode) in DPAK package Product overview: STD12NM50ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.29 Ohm, 11 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.29 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12NM50ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 500 V, 0.29 Ohm typ., 11 A FDmesh(TM) II Power MOSFET (with fast diode) in DPAK package Product overview: STD12NM50ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.29 Ohm, 11 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.29 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12NM50ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500 V 0.29 Ohm 11 A MOSFET Transistor
278-STD12NM50ND
N-Channel 500 V 0.29 Ohm 11 A MOSFET Transistor 278-STD12NM50ND
N-channel 500 V, 0.29 Ohm typ., 11 A FDmesh(TM) II Power MOSFET (with fast diode) in DPAK package Product overview: STD12NM50ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.29 Ohm, 11 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.29 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12NM50ND can be used for catalog matching and distributor lookup.

N-channel 500 V, 0.29 Ohm typ., 11 A FDmesh(TM) II Power MOSFET (with fast diode) in DPAK package Product overview: STD12NM50ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.29 Ohm, 11 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.29 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12NM50ND can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-10020-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10020-2-ND
Single FETs, MOSFETs 497-10020-2-ND
N-Channel 500V 11A (Tc) 100W (Tc) Surface Mount DPAK

N-Channel 500V 11A (Tc) 100W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD12NM50ND - 1102850-STD12NM50ND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD12NM50ND
1102850-STD12NM50ND
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD12NM50ND 1102850-STD12NM50ND
Manufacturer: STMicroelectronics Win Source Part Number: 1102850-STD12NM50ND Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 850pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 380 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 1102850-STD12NM50ND
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 850pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 380 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Mosfet, N-Ch, 500V, 11A, To-252; Channel Type Stmicroelectronics - 45AC7532 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 11A, To-252; Channel Type Stmicroelectronics
45AC7532
Mosfet, N-Ch, 500V, 11A, To-252; Channel Type Stmicroelectronics 45AC7532
MOSFET, N-CH, 500V, 11A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 11A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STD12NM50ND - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD12NM50ND
Single FETs, MOSFETs STD12NM50ND
MOSFET N-CH 500V 11A DPAK

MOSFET N-CH 500V 11A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD12NM50ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD12NM50ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD12NM50ND
MOSFET N-CH 500V 11A DPAK

MOSFET N-CH 500V 11A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD12NM50ND 497-10020-2-ND 1102850-STD12NM50ND 45AC7532 STD12NM50ND STD12NM50ND
Product Name N-Channel 500 V 0.29 Ohm 11 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD12NM50ND Mosfet, N-Ch, 500V, 11A, To-252; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 100000 milliwatts 100000 milliwatts 100000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data