STMicroelectronics, Inc. Electronic Wholesale - STD12NM50N STD12NM50N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260768-STD12NM50N Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Family Name: STD12NM50N Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 100W Alternative Parts (Cross-Reference): SiHD12N50E-GE3; MMD50R380PRH; IPD50R380CEBTMA1; Introduction Date: Mar 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 11A Rds On (Maximum) at Id, Vgs: 380mOhm at 5.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 30nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 940pF at 50V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260768-STD12NM50N Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Family Name: STD12NM50N Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 100W Alternative Parts (Cross-Reference): SiHD12N50E-GE3; MMD50R380PRH; IPD50R380CEBTMA1; Introduction Date: Mar 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 11A Rds On (Maximum) at Id, Vgs: 380mOhm at 5.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 30nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 940pF at 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - STD12NM50N - 1260768-STD12NM50N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STD12NM50N
1260768-STD12NM50N
Electronic Wholesale - STD12NM50N 1260768-STD12NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 1260768-STD12NM50N Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Family Name: STD12NM50N Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 100W Alternative Parts (Cross-Reference): SiHD12N50E-GE3; MMD50R380PRH; IPD50R380CEBTMA1; Introduction Date: Mar 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 11A Rds On (Maximum) at Id, Vgs: 380mOhm at 5.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 30nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 940pF at 50V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260768-STD12NM50N
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: STD12NM50N
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 100W
Alternative Parts (Cross-Reference): SiHD12N50E-GE3; MMD50R380PRH; IPD50R380CEBTMA1;
Introduction Date: Mar 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 11A
Rds On (Maximum) at Id, Vgs: 380mOhm at 5.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 30nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 940pF at 50V

Buy Now
Singapore, Singapore
500V 11A DPAK MOSFET Transistor
278-STD12NM50N
500V 11A DPAK MOSFET Transistor 278-STD12NM50N
500V 11A N-CH MOSFET, 380mR Rds On, DPAK, Power Product overview: STD12NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12NM50N can be used for catalog matching and distributor lookup.

500V 11A N-CH MOSFET, 380mR Rds On, DPAK, Power Product overview: STD12NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD12NM50N can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-5784-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5784-2-ND
Single FETs, MOSFETs 497-5784-2-ND
N-Channel 500V 11A (Tc) 100W (Tc) Surface Mount DPAK

N-Channel 500V 11A (Tc) 100W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - STD12NM50N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD12NM50N
Single FETs, MOSFETs STD12NM50N
MOSFET N-CH 500V 11A DPAK

MOSFET N-CH 500V 11A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD12NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD12NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD12NM50N
MOSFET N-CH 500V 11A DPAK

MOSFET N-CH 500V 11A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1260768-STD12NM50N 278-STD12NM50N 497-5784-2-ND STD12NM50N STD12NM50N
Product Name Electronic Wholesale - STD12NM50N 500V 11A DPAK MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 500 volts 500 volts
QG 30 nC
PD 100000 milliwatts 100000 milliwatts 100000 milliwatts
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMI20N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3100 ohms
IDSS 20000 milliamps
View Details
CSD17553Q5A N-Channel NexFET Power MOSFET, CSD17553Q5A - CSD17553Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0040 ohms
View Details
6 suppliers