STMicroelectronics, Inc. Single FETs, MOSFETs STD11N60M6

Description
DISCRETE
Request a Quote Datasheet
Description
DISCRETE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STD11N60M6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD11N60M6-ND
Single FETs, MOSFETs 497-STD11N60M6-ND
DISCRETE

DISCRETE

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11N60M6 - 976498-STD11N60M6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11N60M6
976498-STD11N60M6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11N60M6 976498-STD11N60M6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976498-STD11N60M6 Packaging: Tape and Reel Drain to Source Voltage (Vdss): 600 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Max Power Dissipation: 90 W Continuous Drain Current (ID): 8 A Rds On Max: 520 mΩ

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976498-STD11N60M6
Packaging: Tape and Reel
Drain to Source Voltage (Vdss): 600 V
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Max Power Dissipation: 90 W
Continuous Drain Current (ID): 8 A
Rds On Max: 520 mΩ

Buy Now
Singapore, Singapore
N-Channel 600 V 500 mOhm 8 A MOSFET Transistor
278-STD11N60M6
N-Channel 600 V 500 mOhm 8 A MOSFET Transistor 278-STD11N60M6
N-channel 600 V, 500 mOhm typ., 8 A MDmesh M6 Power MOSFET in a DPAK package Product overview: STD11N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 500 mOhm, 8 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 500 mOhm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD11N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 500 mOhm typ., 8 A MDmesh M6 Power MOSFET in a DPAK package Product overview: STD11N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 500 mOhm, 8 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 500 mOhm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD11N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 8A, To-252 Rohs Compliant Stmicroelectronics - 36AJ4528 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 8A, To-252 Rohs Compliant Stmicroelectronics
36AJ4528
Mosfet, N-Ch, 600V, 8A, To-252 Rohs Compliant Stmicroelectronics 36AJ4528
MOSFET, N-CH, 600V, 8A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 8A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - STD11N60M6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD11N60M6
Single FETs, MOSFETs STD11N60M6
DISCRETE

DISCRETE

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD11N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD11N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD11N60M6
DISCRETE

DISCRETE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-STD11N60M6-ND 976498-STD11N60M6 278-STD11N60M6 36AJ4528 STD11N60M6 STD11N60M6
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD11N60M6 N-Channel 600 V 500 mOhm 8 A MOSFET Transistor Mosfet, N-Ch, 600V, 8A, To-252 Rohs Compliant Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 90000 milliwatts 90000 milliwatts
Packing Method Tape Reel; Tape and Reel Bulk; Bulk
Unlock Full Specs
to access all available technical data