STMicroelectronics, Inc. MOSFETs STD11N60DM2

Description
STMicroelectronics, STD11N60DM2
Request a Quote Datasheet
Description
STMicroelectronics, STD11N60DM2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1888550 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888550
MOSFETs 1888550
STMicroelectronics, STD11N60DM2

STMicroelectronics, STD11N60DM2

Supplier's Site
MOSFETs - 1888285 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888285
MOSFETs 1888285
STMicroelectronics, STD11N60DM2

STMicroelectronics, STD11N60DM2

Supplier's Site
MOSFETs - 1888550P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888550P
MOSFETs 1888550P
STMicroelectronics, STD11N60DM2

STMicroelectronics, STD11N60DM2

Supplier's Site
Singapore, Singapore
N-Channel 600 V 370 mOhm 10 A MOSFET Transistor
278-STD11N60DM2
N-Channel 600 V 370 mOhm 10 A MOSFET Transistor 278-STD11N60DM2
N-channel 600 V, 370 mOhm typ., 10 A MDmesh DM2 Power MOSFET in a DPAK package Product overview: STD11N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 370 mOhm, 10 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 370 mOhm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD11N60DM2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 370 mOhm typ., 10 A MDmesh DM2 Power MOSFET in a DPAK package Product overview: STD11N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 370 mOhm, 10 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 370 mOhm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD11N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1014710-STD11N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1014710-STD11N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1014710-STD11N60DM2
Win Source Part Number: 1014710-STD11N60DM2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ DM2 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 420mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 110W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 16.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 614 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16925-2,497-1692 5-1,497-16925-6 Base Product Number: STD11 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1014710-STD11N60DM2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ DM2
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 420mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 110W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 16.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 614 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16925-2,497-16925-1,497-16925-6
Base Product Number: STD11
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-16925-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16925-1-ND
Single FETs, MOSFETs 497-16925-1-ND
N-Channel 650V 10A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 650V 10A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16925-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16925-6-ND
Single FETs, MOSFETs 497-16925-6-ND
N-Channel 650V 10A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 650V 10A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16925-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16925-2-ND
Single FETs, MOSFETs 497-16925-2-ND
N-Channel 650V 10A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 650V 10A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD11N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD11N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD11N60DM2
MOSFET N-CH 650V 10A DPAK

MOSFET N-CH 650V 10A DPAK

Supplier's Site
Power Mosfet, N Channel, 10A, To-252-3; Transistor Polarity Stmicroelectronics - 14AC7523 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 10A, To-252-3; Transistor Polarity Stmicroelectronics
14AC7523
Power Mosfet, N Channel, 10A, To-252-3; Transistor Polarity Stmicroelectronics 14AC7523
POWER MOSFET, N CHANNEL, 10A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.37ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

POWER MOSFET, N CHANNEL, 10A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.37ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.370 Ohm typ., 10 A MDmesh DM2 Power MOSFET in a DPAK package

MOSFET N-channel 600 V, 0.370 Ohm typ., 10 A MDmesh DM2 Power MOSFET in a DPAK package

Buy Now Datasheet
Single FETs, MOSFETs - STD11N60DM2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD11N60DM2
Single FETs, MOSFETs STD11N60DM2
MOSFET N-CH 650V 10A DPAK

MOSFET N-CH 650V 10A DPAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1888550 1888550P 278-STD11N60DM2 1014710-STD11N60DM2 497-16925-1-ND STD11N60DM2 14AC7523 STD11N60DM2 STD11N60DM2
Product Name MOSFETs MOSFETs N-Channel 600 V 370 mOhm 10 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Power Mosfet, N Channel, 10A, To-252-3; Transistor Polarity Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type Dpak TO-252 (DPAK); TO-252 SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1
PD 110000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data