2A Constant Current LED Driver, 40V, SOIC, Surface Mount Product overview: STCS2SPR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 40V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 2A, 40V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCS2SPR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear PWM Dimming 2A 10-PowerSO
LED Driver IC 1 Output Linear PWM Dimming 2A 10-PowerSO
LED Driver IC 1 Output Linear PWM Dimming 2A 10-PowerSO
Manufacturer: STMicroelectronics
Win Source Part Number: 758999-STCS2SPR
Packaging: Reel
Type: Linear
Mounting Style: SMD
Current - Output / Channel: 2A
Internal Switch(s): Yes
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 10-PowerSO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: PowerSO-10 Exposed Bottom Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: STCS2
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 4.5V
Voltage - Supply (Maximum): 40V
IC LED DRVR LIN DIM 2A 10POWERSO
LED DRIVER, 1 BIT, SOIC FULL REEL; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:10Pins; Input Voltage Min:4.5V; Input Voltage Max:40V; MSL:- RoHS Compliant: Yes
LED DRIVER, CC, POWERSO-10; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:PowerSO; No. of Pins:10Pins; Input Voltage Min:4.5V; Input Voltage Max:40V; Product Range:-RoHS Compliant: Yes
IC LED DRVR LIN PWM 2A 10POWERSO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STCS2SPR | 497-6560-6-ND | 758999-STCS2SPR | STCS2SPR | 57P0687 | 45AC7530 | STCS2SPR |
| Product Name | SMD 2A 40V SOIC LED Driver IC | LED Drivers | Electronic Wholesale - STCS2SPR | PMIC - LED Drivers | Led Driver, 1 Bit, Soic Full Reel; Device Topology Stmicroelectronics | Led Driver, Cc, Powerso-10; Device Topology Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Number of Channels | 1 # | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts |