LED Driver IC 1 Output Linear PWM Dimming 1.5A PowerSO-8
LED Driver IC 1 Output Linear PWM Dimming 1.5A PowerSO-8
LED Driver IC 1 Output Linear PWM Dimming 1.5A PowerSO-8
1.5A LED Driver IC, 40V, PWM Dimming, SOIC, SM Product overview: STCS1PHR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 40V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, 40V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCS1PHR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs)- Power Management (PMIC)- LED Drivers
Package: Tape & Reel (TR) \Cut Tape (CT)
Type: Linear
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: PowerSO-8
Supplier Device Package: PowerSO-8
Base Product Number: STCS1
Product Status: Active
IC LED DRV LIN PWM POWERSO-8
LED DRIVER, CONSTANT CURRENT, POWERSO-8; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:PowerSO; No. of Pins:8Pins; Input Voltage Min:4.5V; Input Voltage Max:40V RoHS Compliant: Yes
LED DRIVER, 1 BIT, SOIC FULL REEL; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:4.5V; Input Voltage Max:40V; MSL:- RoHS Compliant: Yes
IC LED DRIVER LIN DIM POWERSO-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-5961-2-ND | 137-STCS1PHR | STCS1PHR | 18AC7760 | STCS1PHR | |
| Product Name | LED Drivers | 1.5A 40V SOIC LED Driver IC | Integrated Circuits (ICs)- Power Management (PMIC)- LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Constant Current, Powerso-8; Device Topology Stmicroelectronics | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | |||
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||
| Features | RoHS Compliant | RoHS Compliant |