1.5A MAX CONSTANT CURRENT LED DRIVER Product overview: STCS1APUR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCS1APUR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear PWM Dimming 1.5A 8-DFN (3x3)
LED Driver IC 1 Output Linear PWM Dimming 1.5A 8-DFN (3x3)
LED Driver IC 1 Output Linear PWM Dimming 1.5A 8-DFN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 1102832-STCS1APUR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC LED DRIVER LIN DIM 1.5A 8DFN
LED DRIVER, CONSTANT CURRENT, DFN-8; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:DFN; No. of Pins:8Pins; Input Voltage Min:4.5V; Input Voltage Max:40V; RoHS Compliant: Yes
IC, LED DRIVER, DFN, FULL REEL; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:DFN; No. of Pins:8Pins; Input Voltage Min:4.5V; Input Voltage Max:40V; MSL:- RoHS Compliant: Yes
IC LED DRVR LINEAR PWM 1.5A 8DFN
LED Lighting Drivers 1.5 A Max Const LED Driver
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STCS1APUR | 497-6916-2-ND | 1102832-STCS1APUR | STCS1APUR | 07AH6951 | 57P0683 | STCS1APUR | STCS1APUR |
| Product Name | 1.5A LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - STCS1APUR | PMIC - LED Drivers | Led Driver, Constant Current, Dfn-8; Device Topology Stmicroelectronics | Ic, Led Driver, Dfn, Full Reel; Device Topology Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Number of Channels | 1 # | |||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 to 40 volts | 4.5 volts | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | |||
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | 500 milliamps | 1500 milliamps |