LED Driver IC 1 Output Linear PWM Dimming 500mA 8-SOIC
LED Driver IC 1 Output Linear PWM Dimming 500mA 8-SOIC
LED Driver IC 1 Output Linear PWM Dimming 500mA 8-SOIC
500mA LED Driver IC, 40V In, PWM Dimming, SO Package Product overview: STCS05ADR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 40V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500mA, 40V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STCS05ADR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031104-STCS05ADR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 500mA
Alternative Parts (Cross-Reference): IRS2540SPBF; HV9971LG-G; UBA3070T; STCS05ADR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
LED DRIVER, 1 BIT, SOIC FULL REEL; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:4.5V; Input Voltage Max:40V; MSL:- RoHS Compliant: Yes
LED DRIVER, CC, SOIC-8; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:4.5V; Input Voltage Max:40V; Product Range:- RoHS Compliant: Yes
IC LED DRIVER LIN DIM 500MA 8SO
IC LED DRVR LIN PWM 500MA 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-6837-1-ND | 137-STCS05ADR | 031104-STCS05ADR | 1889212 | 1889388P | 57P0680 | STCS05ADR | STCS05ADR |
| Product Name | LED Drivers | 500mA 40V LED Driver IC | PMIC - PMIC - LED Drivers - STCS05ADR | LED Drivers | LED Drivers | Led Driver, 1 Bit, Soic Full Reel; Device Topology Stmicroelectronics | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 to 40 volts | 4.5 volts | 4.5 to 40 volts | 4.5 to 40 volts | ||||
| Output Current | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant |