STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - STCD2400F35F STCD2400F35F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260747-STCD2400F35F Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 52MHz Input: Clock Output: Clock Categories: Integrated Circuits Supplier Device Package: 16-FlipChip (1.6x1.6) Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-WFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: STCD2400 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Supply Voltage (V): 2.5V ~ 5.1V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260747-STCD2400F35F Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 52MHz Input: Clock Output: Clock Categories: Integrated Circuits Supplier Device Package: 16-FlipChip (1.6x1.6) Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-WFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: STCD2400 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Supply Voltage (V): 2.5V ~ 5.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - STCD2400F35F
1260747-STCD2400F35F
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - STCD2400F35F 1260747-STCD2400F35F
Manufacturer: STMicroelectronics Win Source Part Number: 1260747-STCD2400F35F Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 52MHz Input: Clock Output: Clock Categories: Integrated Circuits Supplier Device Package: 16-FlipChip (1.6x1.6) Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-WFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: STCD2400 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Supply Voltage (V): 2.5V ~ 5.1V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260747-STCD2400F35F
Packaging: Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 52MHz
Input: Clock
Output: Clock
Categories: Integrated Circuits
Supplier Device Package: 16-FlipChip (1.6x1.6)
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-WFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: STCD2400
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Supply Voltage (V): 2.5V ~ 5.1V

Buy Now
Clock Buffers, Drivers - 497-11972-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
497-11972-2-ND
Clock Buffers, Drivers 497-11972-2-ND
Clock Fanout Buffer (Distribution) IC 1:4 52MHz 16-WFBGA, WLCSP

Clock Fanout Buffer (Distribution) IC 1:4 52MHz 16-WFBGA, WLCSP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - STCD2400F35F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
STCD2400F35F
Clock/Timing - Clock Buffers, Drivers STCD2400F35F
IC CLK BUF 1:4 52MHZ 16FLIPCHIP

IC CLK BUF 1:4 52MHZ 16FLIPCHIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1260747-STCD2400F35F 497-11972-2-ND STCD2400F35F
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - STCD2400F35F Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver; Clock Generator Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface Clock Clock
Package Type Surface Mount Surface Mount; 16-WFBGA, WLCSP Surface Mount; Surface Mount
Supply Voltage 2.5 to 5.1 volts 2.5 to 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BRU-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details