Manufacturer: STMicroelectronics
Win Source Part Number: 066302-STCCP27ATBR
Packaging: Reel - TR
Applications: Receiver
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 25-uTFBGA (3x3)
Supply Voltage - Operating: 2.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC INTFACE SPECIALIZED 25UTFBGA
IC INTFACE SPECIALIZED 25UTFBGA
Receiver Interface 25-uTFBGA (3x3)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 066302-STCCP27ATBR | STCCP27ATBR | STCCP27ATBR | STCCP27ATBR |
| Product Name | Interface - Interface - Specialized - STCCP27ATBR | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Device Type | Receiver | Sensor Interface | Sensor Interface |