STMicroelectronics, Inc. Usb Charge Controller, 1.1Ghz, Vfqfn-16; Usb Ic Type Stmicroelectronics STCC2540IQTR

Description
USB CHARGE CONTROLLER, 1.1GHZ, VFQFN-16; USB IC Type:USB Charging Controller; USB Standard:USB 2.0, 3.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:VFQFN; No. of Pins:16Pins; Data Rate:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB CHARGE CONTROLLER, 1.1GHZ, VFQFN-16; USB IC Type:USB Charging Controller; USB Standard:USB 2.0, 3.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:VFQFN; No. of Pins:16Pins; Data Rate:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charge Controller, 1.1Ghz, Vfqfn-16; Usb Ic Type Stmicroelectronics - 41Y2265 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charge Controller, 1.1Ghz, Vfqfn-16; Usb Ic Type Stmicroelectronics
41Y2265
Usb Charge Controller, 1.1Ghz, Vfqfn-16; Usb Ic Type Stmicroelectronics 41Y2265
USB CHARGE CONTROLLER, 1.1GHZ, VFQFN-16; USB IC Type:USB Charging Controller; USB Standard:USB 2.0, 3.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:VFQFN; No. of Pins:16Pins; Data Rate:-; Product Range:- RoHS Compliant: Yes

USB CHARGE CONTROLLER, 1.1GHZ, VFQFN-16; USB IC Type:USB Charging Controller; USB Standard:USB 2.0, 3.0; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:VFQFN; No. of Pins:16Pins; Data Rate:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 41Y2265
Product Name Usb Charge Controller, 1.1Ghz, Vfqfn-16; Usb Ic Type Stmicroelectronics
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-822 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 2238479 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TDSO
View Details