STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - STCC2539IQTR STCC2539IQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897906-STCC2539IQTR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: STCC2539 Categories: Integrated Circuits (ICs) Case / Package: 16-VFQFPN (3x3) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897906-STCC2539IQTR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: STCC2539 Categories: Integrated Circuits (ICs) Case / Package: 16-VFQFPN (3x3) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - STCC2539IQTR - STCC2539IQTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - STCC2539IQTR
STCC2539IQTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - STCC2539IQTR STCC2539IQTR
Manufacturer: STMicroelectronics Win Source Part Number: 897906-STCC2539IQTR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: STCC2539 Categories: Integrated Circuits (ICs) Case / Package: 16-VFQFPN (3x3) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 897906-STCC2539IQTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 16-WFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: STCC2539
Categories: Integrated Circuits (ICs)
Case / Package: 16-VFQFPN (3x3)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
PMIC - Power Distribution Switches, Load Drivers - STCC2539IQTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
STCC2539IQTR
PMIC - Power Distribution Switches, Load Drivers STCC2539IQTR
IC PWR SWITCH N-CH 1:1 16VFQFPN

IC PWR SWITCH N-CH 1:1 16VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number STCC2539IQTR STCC2539IQTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - STCC2539IQTR PMIC - Power Distribution Switches, Load Drivers
Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-317 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details