STMicroelectronics, Inc. FET, MOSFET Arrays STC6NF30V

Description
Mosfet Array 2 N-Channel (Dual) 30V 6A 1.5W Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 6A 1.5W Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 497-3152-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-3152-2-ND
FET, MOSFET Arrays 497-3152-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 6A 1.5W Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) 30V 6A 1.5W Surface Mount 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
30V 6A 1.5W TSSOP MOSFET Transistor
289-STC6NF30V
30V 6A 1.5W TSSOP MOSFET Transistor 289-STC6NF30V
30V 6A N-CH MOSFET, 25mR, TSSOP-8, 1.5W Product overview: STC6NF30V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 1.5W, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 1.5W, TSSOP, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STC6NF30V can be used for catalog matching and distributor lookup.

30V 6A N-CH MOSFET, 25mR, TSSOP-8, 1.5W Product overview: STC6NF30V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 1.5W, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 1.5W, TSSOP, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STC6NF30V can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STC6NF30V - 135520-STC6NF30V - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STC6NF30V
135520-STC6NF30V
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STC6NF30V 135520-STC6NF30V
Manufacturer: STMicroelectronics Win Source Part Number: 135520-STC6NF30V Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 600mV @ 250μA Max Gate Charge: 9nC @ 2.5V Max Input Capacitance: 800pF @ 25V Maximum Rds On at Id,Vgs: 25 mOhm @ 3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 135520-STC6NF30V
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 600mV @ 250μA
Max Gate Charge: 9nC @ 2.5V
Max Input Capacitance: 800pF @ 25V
Maximum Rds On at Id,Vgs: 25 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STC6NF30V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STC6NF30V
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STC6NF30V
MOSFET 2N-CH 30V 6A 8TSSOP

MOSFET 2N-CH 30V 6A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-3152-2-ND 289-STC6NF30V 135520-STC6NF30V STC6NF30V
Product Name FET, MOSFET Arrays 30V 6A 1.5W TSSOP MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STC6NF30V Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3; 8-TSSOP
Polarity N-Channel N-Channel
PD 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data