4.5A, 30V, 0.04ohm, 2 CHANNEL, N-CHANNEL, Si, POWER, MOSFET, TSSOP-8 Product overview: STC5DNF30V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 4.5A, 30V, 0.04ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 4.5A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STC5DNF30V can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 108417-STC5DNF30V
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 600mV @ 250μA
Max Gate Charge: 11.5nC @ 4.5V
Max Input Capacitance: 460pF @ 25V
Maximum Rds On at Id,Vgs: 35 mOhm @ 2.3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 30V 4.5A 1.3W Surface Mount 8-TSSOP
MOSFET 2N-CH 30V 4.5A 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-STC5DNF30V | 108417-STC5DNF30V | 497-7956-2-ND | STC5DNF30V |
| Product Name | N-Channel Dual 4.5A 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STC5DNF30V | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| PD | 1300 milliwatts | 1300 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |