Manufacturer: STMicroelectronics
Win Source Part Number: 091930-STC4054GR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 800mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 6.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CEL TSOT23-5
IC BATT CHG LI-ION 1CEL TSOT23-5
IC BATT CHG LI-ION 1CEL TSOT23-5
Charger IC Lithium Ion TSOT-23-5
BATT CHARGER, LI-ION, 0.8A, TSOT-23-5; Battery Type:Li-Ion; Input Voltage:6.5V; Battery Charge Voltage:4.2V; Charge Current:800mA; IC Case / Package:TSOT-23; No. of Pins:5Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
LEGACY PRODUCTS
IC BATT CHG LI-ION 1CEL TSOT23-5
IC BATT CHG LI-ION 1CEL TSOT23-5
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 091930-STC4054GR | 497-5809-6-ND | STC4054GR | 18AC7762 | 57P0695 | STC4054GR | STC4054GR |
| Product Name | PMIC - PMIC - Battery Chargers - STC4054GR | PMIC - Battery Chargers | Battery Chargers | Batt Charger, Li-Ion, 0.8A, Tsot-23-5; Battery Type Stmicroelectronics | Legacy Products Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Package Type | TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | ||||
| Cells | 1 | 1 | |||||
| Supply Voltage | 6.5 volts | 6.5 volts | 6.5 volts | 4.2 volts | |||
| Charge Current | 800 mA | 800 mA | 800 mA |