STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single STBV32G

Description
Win Source Part Number: 1278618-STBV32G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Box Standard Package: 2,500 Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 1.5A Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 1A, 2V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-8887,497-8887 Base Product Number: STBV32 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278618-STBV32G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Box Standard Package: 2,500 Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 1.5A Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 1A, 2V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-8887,497-8887 Base Product Number: STBV32 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278618-STBV32G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278618-STBV32G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278618-STBV32G
Win Source Part Number: 1278618-STBV32G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Box Standard Package: 2,500 Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 1.5A Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 1A, 2V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-8887,497-8887 Base Product Number: STBV32 Product Status: Obsolete

Win Source Part Number: 1278618-STBV32G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Box
Standard Package: 2,500
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 1.5A
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 1A, 2V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-8887,497-8887
Base Product Number: STBV32
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STBV32G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STBV32G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STBV32G
TRANS NPN 400V 1.5A TO92-3

TRANS NPN 400V 1.5A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1278618-STBV32G STBV32G
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847AW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 1220630 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
Discrete Semiconductor Products - 232235-BC847S H6327 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers