The STBP112 is an overvoltage protection device with an integrated high-side N-channel MOSFET and charge pump, designed for use in portable electronics such as smartphones and digital cameras. It provides input overvoltage protection up to 28 V and supports a maximum continuous current of 2 A. The device features thermal shutdown, soft-start to limit inrush current, an enable input, and a fault indication output. It includes ESD protection of ±15 kV air discharge and ±8 kV contact discharge with a 1 µF input capacitor. The part is housed in a small, RoHS-compliant 2 x 2 x 0.75 mm TDFN-8 package with a thermal pad. It is compliant with China Communications Standard YD/T 1591-2006 for overvoltage protection.
Overvoltage protection device Product overview: STBP112CVDJ6F from STMicroelectronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Surge Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 152-STBP112CVDJ6F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 152-STBP112CVDJ6F |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |