Manufacturer: STMicroelectronics
Win Source Part Number: 897903-STBCFG01JR
Features: Charger IC Lithium Ion
Package: Reel - TR
Package: 25-UFBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STBCFG01
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 497-14692-6, STBCFG01JR-ND, -497-14692-1, -497-14692-2, 497-14692-1, 497-14692-2, -497-14692-6
IC BATT CHG LI-ION 1CELL 25FLIP
IC BATT CHG LI-ION 1CELL 25FLIP
IC BATT CHG LI-ION 1CELL 25FLIP
Charger IC Lithium Ion 25-Flipchip (2x2)
IC BATT CHG LI-ION 1CELL 25FLIP
IC BATT CHG LI-ION 1CELL 25FLIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 897903-STBCFG01JR | 497-14692-1-ND | STBCFG01JR | STBCFG01JR | STBCFG01JR |
| Product Name | PMIC - PMIC - Battery Chargers - STBCFG01JR | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | ||
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | 25-UFBGA, FCBGA | BGA; FCBGA; 25-UFBGA, FCBGA | BGA |